Octal D-Type Flip-Flops With Clear 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 812882-SN74LS273DW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Temperature Range - Operating: 0°C ~ 70°C
Clock Frequency: 40MHz
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Iq): 27mA
Max Propagation Delay at V, Max CL: 27ns at 5V, 15pF
Part Number Series: 74LS273
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
SN74LS273 OCTAL D-TYPE FLIP-FLOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC, FLIP-FLOP, D TYPE OCTAL, SMD; Logic Family / Base Number:74LS273; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS273DW | 812882-SN74LS273DW | 296-26512-5-ND | SN74LS273DW | SN74LS273DW | SN74LS273DW | SN74LS273DW | 33AH4899 |
| Product Name | SN74LS273 Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LS273DW | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Flip Flops | Ic, Flip-Flop, D Type Octal, Smd; Logic Family / Base Number Texas Instruments |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 27 ns | 27 ns | 27 ns | 17 ns | ||||
| fMAX | 35 MHz | 40 MHz | 40 MHz | 30 MHz | ||||
| Operating Current | 27 mA |