Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 100131DC

Description
100131 - Triple D Flip-Flop
Request a Quote Datasheet
Description
100131 - Triple D Flip-Flop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 100131DC - Rochester Electronics
Newburyport, MA, United States
100131 - Triple D Flip-Flop

100131 - Triple D Flip-Flop

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 100131DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
100131DC
Integrated Circuits (ICs) - Logic - Flip Flops 100131DC
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site
Flip Flops - 100131DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100131DC
Flip Flops 100131DC
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 100131DC 100131DC 100131DC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74AHC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers