Octal D-Type Flip-Flops with Clear in a 20-pin LCCC package, operating from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, 32 mA output sink current, and 12 mA output source current. The device supports partial-power-down operation via I_off circuitry and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal D-Type Flip-Flops with Clear 20-LCCC -55 to 125
D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CQCC20
Manufacturer: Texas Instruments
Win Source Part Number: 1129417-5962-9221503
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
CY54FCT273T OCTAL D-TYPE FLIP-FL
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-9221503M2A | 5962-9221503M2A | 1129417-5962-9221503M2A | 5962-9221503M2A | 5962-9221503M2A |
| Product Name | CY54FCT273T Octal D-Type Flip-Flops with Clear | Logic - Logic - Flip Flops - 5962-9221503M2A | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D |