Texas Instruments SN74LS175 Quadruple D-Type Flip-Flops With Clear SN74LS175NE4

Description
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS175 Quadruple D-Type Flip-Flops With Clear - SN74LS175NE4 - Texas Instruments
Dallas, TX, United States
SN74LS175 Quadruple D-Type Flip-Flops With Clear
SN74LS175NE4
SN74LS175 Quadruple D-Type Flip-Flops With Clear SN74LS175NE4
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70

Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-SN74LS175NE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-PDIP

IC FF D-TYPE 1-ELE 4-BIT 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS175NE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS175NE4
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site
Flip Flops - SN74LS175NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS175NE4
Flip Flops SN74LS175NE4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - SN74LS175NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS175NE4
Flip Flops SN74LS175NE4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS175NE4 296-SN74LS175NE4-ND SN74LS175NE4 SN74LS175NE4
Product Name SN74LS175 Quadruple D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 25 ns 25 ns
fMAX 35 MHz
Operating Current 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details