The CD4021B series is an 8-stage static shift register available in a 16-pin SOIC package with dimensions consistent with the SOIC-16 form factor. It operates over a temperature range of -55°C to 125°C and is constructed in CMOS technology. The device meets RoHS and Green (no Sb/Br) requirements and is rated for lead-free soldering with a moisture sensitivity level of 1 at 260°C.
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC STATIC SHFT REG 8STG 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4021BMG4 | CD4021BMG4-ND | CD4021BMG4 | CD4021BMG4 | CD4021BMG4 |
| Product Name | CD4021B CMOS 8-Stage Static Shift Register | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC16 | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | CMOS; CD4000 | CMOS | |||
| Clock Frequency | 8 MHz | ||||
| Propagation Delay | 160 ns |