High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-PDIP -55 to 125
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Manufacturer: Texas Instruments
Win Source Part Number: 1160291-CD74HC4094E
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC 8STG SHFT/STOR BUS REG 16DIP
IC 8STG SHFT/STOR BUS REG 16DIP
IC, 74HC, 74HC4094, DIP16, 6V; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-PDIP
Counter Shift Registers High Speed CMOS 8-Stg Shift Register
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094E | CD74HC4094E | 528022 | 1160291-CD74HC4094E | 296-26002-5-ND | CD74HC4094E | CD74HC4094E | 29AH3628 | CD74HC4094E | CD74HC4094E |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Logic - Logic - Shift Registers - CD74HC4094E | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Ic, 74Hc, 74Hc4094, Dip16, 6V; Logic Family / Base Number Texas Instruments | Shift Registers | Counter Shift Registers | ||
| Supply Voltage | 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V ~ 6V | ||||||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | |||||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; PDIP; Other; PDIP16 | PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||||
| Logic Family | CMOS; HC | CMOS | HCMOS | |||||||
| Clock Frequency | 28 MHz |