Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 74AVCH8T245RHLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131168-74AVCH8T245R HLRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74AVCH8T245 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131168-74AVCH8T245R HLRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74AVCH8T245 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 - 1131168-74AVCH8T245RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4
1131168-74AVCH8T245RHLRG4
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 1131168-74AVCH8T245RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131168-74AVCH8T245R HLRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74AVCH8T245 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1131168-74AVCH8T245RHLRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 320Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74AVCH8T245
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131168-74AVCH8T245RHLRG4
Product Name Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74LS502DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 8168716P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1 V
Package Type TSSOP; SZIP; Other
View Details