8-Bit serial-in/parallel-o
8-Bit Serial-In/Parallel-O
| Texas Instruments | |
|---|---|
| Product Category | Shift Registers |
| Product Number | CD74AC164MG4 |
| Product Name | CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register |
| Register Type | Serial In / Parallel Out |
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 |
| Package Type | Other; PDIP,SOIC |
| Logic Family | CMOS; AC |