Texas Instruments SN54HC165 Parallel-Load 8-Bit Shift Registers 8409501EA

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501EA - Texas Instruments
Dallas, TX, United States
SN54HC165 Parallel-Load 8-Bit Shift Registers
8409501EA
SN54HC165 Parallel-Load 8-Bit Shift Registers 8409501EA
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Custom Parts - Custom Parts (0 - A) - 8409501EA - 1222217-8409501EA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 8409501EA
1222217-8409501EA
Custom Parts - Custom Parts (0 - A) - 8409501EA 1222217-8409501EA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222217-8409501EA Length: 19.56 mm Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Unidirectional Number of Pins: 16 Quiescent Current: 8 µA Propagation Delay: 225 ns Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 225 ns Logic Function: Shift Register Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222217-8409501EA
Length: 19.56 mm
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Unidirectional
Number of Pins: 16
Quiescent Current: 8 µA
Propagation Delay: 225 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 225 ns
Logic Function: Shift Register
Max Operating Temperature: 125 °C

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
8409501EA
Integrated Circuits (ICs) - Logic - Shift Registers 8409501EA
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Shift Registers - 8409501EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8409501EA
Shift Registers 8409501EA
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 8409501EA 1222217-8409501EA 8409501EA 8409501EA
Product Name SN54HC165 Parallel-Load 8-Bit Shift Registers Custom Parts - Custom Parts (0 - A) - 8409501EA Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 5 V 2V ~ 6V
Package Type Other; CDIP,CFP,LCCC DIP; Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L00PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74ALVC164245ZRDR - 1130907-74ALVC164245ZRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details