Texas Instruments Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4 74ALVC164245DGGTE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1007666-74ALVC164245 DGGTE4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1007666-74ALVC164245 DGGTE4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4 - 1007666-74ALVC164245DGGTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4
1007666-74ALVC164245DGGTE4
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4 1007666-74ALVC164245DGGTE4
Manufacturer: Texas Instruments Win Source Part Number: 1007666-74ALVC164245 DGGTE4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007666-74ALVC164245DGGTE4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V to 3.6V
Voltage - VCCB: 3V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1007666-74ALVC164245DGGTE4
Product Name Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PW - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
Shift Registers - 74HCT166DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Shift Registers - 74HC164D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details