CMOS 64-Stage Static Shift Register 16-TSSOP -55 to 125
Shift Register, D-Type 1 Element 4 Bit 16-TSSOP
Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1028191-CD4031BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, D-Type
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Universal
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
IC SHFT REG STAT 64STG 16-TSSOP
Counter Shift Registers CMOS 64-St Static Shift Reg
IC SHFT REG STAT 64STG 16-TSSOP
Shift Register, D-Type 1 Element 4 Bit 16-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4031BPWR | 296-38699-2-ND | CD4031BPWR | 1028191-CD4031BPWR | CD4031BPWR | CD4031BPWR | CD4031BPWR | CD4031BPWR |
| Product Name | CD4031B CMOS 64-Stage Static Shift Register | Shift Registers | Logic - Logic - Shift Registers - CD4031BPWR | Logic - Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | |||
| Package Type | Other; PDIP,SO,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; TSSOP16 | SOP; SSOP; TSSOP; Other; 16-TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Logic Family | CMOS; CD4000 | CMOS | ||||||
| Clock Frequency | 8 MHz | |||||||
| Propagation Delay | 220 ns |