Texas Instruments CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD54ACT164F3A

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Dallas, TX, United States
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register
CD54ACT164F3A
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD54ACT164F3A
8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD54ACT164F3A - 240473-CD54ACT164F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54ACT164F3A
240473-CD54ACT164F3A
Logic - Logic - Shift Registers - CD54ACT164F3A 240473-CD54ACT164F3A
Manufacturer: Texas Instruments Win Source Part Number: 240473-CD54ACT164F3A Family Name: CD54ACT164 Introduction Date: September 01, 1998 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240473-CD54ACT164F3A
Family Name: CD54ACT164
Introduction Date: September 01, 1998
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
 - CD54ACT164F3A - Rochester Electronics
Newburyport, MA, United States
CD54ACT164 8-Bit Serial-In/Parallel-O ut Shift Register

CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register

Supplier's Site Datasheet
Shift Registers - CD54ACT164F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54ACT164F3A
Shift Registers CD54ACT164F3A
Shift Shift Register 1 Element 8 Bit 14-CDIP

Shift Shift Register 1 Element 8 Bit 14-CDIP

Buy Now Datasheet
Shift Registers - CD54ACT164F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54ACT164F3A
Shift Registers CD54ACT164F3A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54ACT164F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54ACT164F3A
8-BIT SERIAL-IN/PARALLEL-O UT SHI

8-BIT SERIAL-IN/PARALLEL-OUT SHI

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD54ACT164F3A 240473-CD54ACT164F3A CD54ACT164F3A CD54ACT164F3A CD54ACT164F3A CD54ACT164F3A
Product Name CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD54ACT164F3A Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V
Package Type Other; CDIP DIP; Other; CDIP14 DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; ACT
Clock Frequency 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Shift Registers - 74LS395DC - Quarktwin Technology Ltd.
View Details
2 suppliers
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers