Texas Instruments SN74LS161A Synchronous 4-Bit Binary Counters SN74LS161ADRG4

Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS161A Synchronous 4-Bit Binary Counters - SN74LS161ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LS161A Synchronous 4-Bit Binary Counters
SN74LS161ADRG4
SN74LS161A Synchronous 4-Bit Binary Counters SN74LS161ADRG4
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - SN74LS161ADRG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74LS161ADRG4-ND
Counters, Dividers SN74LS161ADRG4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258964-SN74LS161ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258964-SN74LS161ADRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258964-SN74LS161ADRG4
Win Source Part Number: 1258964-SN74LS161ADR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 25 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS161

Win Source Part Number: 1258964-SN74LS161ADRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 25 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS161

Buy Now Datasheet
Logic - Counters, Dividers - SN74LS161ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS161ADRG4
Logic - Counters, Dividers SN74LS161ADRG4
IC COUNTER BINARY 4BIT 16SOIC

IC COUNTER BINARY 4BIT 16SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74LS161ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS161ADRG4
Counters, Dividers SN74LS161ADRG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS161ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS161ADRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS161ADRG4
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS161ADRG4 SN74LS161ADRG4-ND 1258964-SN74LS161ADRG4 SN74LS161ADRG4 SN74LS161ADRG4 SN74LS161ADRG4
Product Name SN74LS161A Synchronous 4-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter - SN54HC191TDE1 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Logic Family HC
View Details
5 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers