Texas Instruments CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD74HCT393M96

Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393M96 - Texas Instruments
Dallas, TX, United States
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter
CD74HCT393M96
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD74HCT393M96
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT393M96 - 012948-CD74HCT393M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT393M96
012948-CD74HCT393M96
Logic - Logic - Counters, Dividers - CD74HCT393M96 012948-CD74HCT393M96
Manufacturer: Texas Instruments Win Source Part Number: 012948-CD74HCT393M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 27MHz Family Name: CD74HCT393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74HCT393D/C4J; 74HCT393D,652; 74HCT393D-Q100J; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012948-CD74HCT393M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 27MHz
Family Name: CD74HCT393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74HCT393D/C4J; 74HCT393D,652; 74HCT393D-Q100J;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-14556-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14556-2-ND
Counters, Dividers 296-14556-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14556-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14556-1-ND
Counters, Dividers 296-14556-1-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14556-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14556-6-ND
Counters, Dividers 296-14556-6-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
 - CD74HCT393M96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - CD74HCT393M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT393M96
Counters, Dividers CD74HCT393M96
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - CD74HCT393M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT393M96
Logic - Counters, Dividers CD74HCT393M96
IC DUAL 4STG BINRY COUNTR 14SOIC

IC DUAL 4STG BINRY COUNTR 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT393M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT393M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT393M96
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT393M96 012948-CD74HCT393M96 296-14556-2-ND CD74HCT393M96 CD74HCT393M96 CD74HCT393M96 CD74HCT393M96
Product Name CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HCT393M96 Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 74196PC - Acme Chip Technology Co., Limited
Specs
Package Type 14-DIP (0.300, 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F190LMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-CLCC
View Details
2 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
4 suppliers