High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 915153-CD74HC4024PW
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter Element Bit Negative Edge 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC4024
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33084-5, CD74HC4024PW-ND, CD74HC4024PWE4, CD74HC4024PWE4-ND, CD74HC4024PWG4, CD74HC4024PWG4-ND
IC 7-STAGE BIN RIP CNTR 14TSSOP
LOGIC, 7-STAGE BIN RIP CNTR, 14TSSOP; Logic Family / Base Number:74HC4024; Counter Type:Binary Ripple; Clock Frequency:35MHz; Count Maximum:7; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
IC BINARY COUNTER 7-BIT 14TSSOP
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4024PW | 296-33084-5-ND | 915153-CD74HC4024PW | CD74HC4024PW | 36AJ8686 | CD74HC4024PW | CD74HC4024PW |
| Product Name | CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC4024PW | Logic - Counters, Dividers | Logic, 7-Stage Bin Rip Cntr, 14Tssop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3.3V; 5V; 6 | 2V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 7 bits | ||||||
| Operating Current | 0.0800 mA |