The CD4520BPWR is a CMOS dual binary up-counter in a 16-pin thin shrink small-outline package (TSSOP) with an operating temperature range of -55 to 125°C. It is supplied in a 2000-unit tape and reel configuration with a lead finish of NIPDAU and a moisture sensitivity level of 1. The device meets the CD4520B series specifications, including hermetic and plastic package variants.
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 136240-CD4520BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
IC BIN COUNTER DL 4BIT 16TSSOP
IC DUAL BIN UP-COUNTER 16-TSSOP
IC DUAL BIN UP-COUNTER 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4520BPWR | 296-31532-6-ND | 136240-CD4520BPWR | CD4520BPWR | CD4520BPWR | CD4520BPWR | CD4520BPWR |
| Product Name | CD4520B CMOS Dual Binary Up-Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4520BPWR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | 16-TSSOP (0.173", 4.40mm Width) | |
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 0.0300 mA |