Texas Instruments Logic - Logic - Counters, Dividers - 74F169N 74F169N

Description
Manufacturer: Texas Instruments Win Source Part Number: 053808-74F169N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 053808-74F169N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74F169N - 053808-74F169N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F169N
053808-74F169N
Logic - Logic - Counters, Dividers - 74F169N 053808-74F169N
Manufacturer: Texas Instruments Win Source Part Number: 053808-74F169N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 053808-74F169N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 053808-74F169N
Product Name Logic - Logic - Counters, Dividers - 74F169N
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 74HCT6323AD,118 - 765532-74HCT6323AD,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers