Synchronous 4-bit binary counters in 16-pin SOIC package, operating from 0 to 70 °C.
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS161ADG4 |
| Product Name | SN74LS161A Synchronous 4-Bit Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |