CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159703-CD4060BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
20V CMOS 14-stage BIN Counter+Oscil SO16
20V CMOS 14-stage BIN Counter+Oscil SO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTER/DIV/OSC 16SOIC
LOGIC, BIN COUNTER/DIV/OSC, 16SOIC; Logic Family / Base Number:CD4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC BINARY COUNTER 14-BIT 16SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4060BM | 1159703-CD4060BM | 7967947P | 1456607 | 296-32902-5-ND | CD4060BM | CD4060BM | 36AJ8538 | CD4060BM |
| Product Name | CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Logic - Logic - Counters, Dividers - CD4060BM | Counter ICs | Counter ICs | Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic, Bin Counter/div/osc, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V; 18 | 3V; 15 v, 3 v | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | 3V; 3V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC | SOIC; Soic | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | CD4000 | CMOS; CD4000 | Cd4000 | ||||||
| Number of Stages (Bits) | 10 bits | 14 bits | 14 bits | ||||||
| Operating Current | 0.0300 mA |