CMOS Dual BCD Up-Counter 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 915104-CD4518BM
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC BCD Counter Element Bit Positive, Negative 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4518
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32925-5, CD4518BME4-ND, CD4518BM-ND, CD4518BME4, CD4518BMG4-ND, CD4518BMG4
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Decade Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC DUAL BCD UP-COUNTER 16-SOIC
IC BCD COUNTER DUAL 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4518BM | 915104-CD4518BM | 296-32925-5-ND | CD4518BM | CD4518BM | CD4518BM | CD4518BM |
| Product Name | CD4518B CMOS Dual BCD Up-Counter | Logic - Logic - Counters, Dividers - CD4518BM | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | ||||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 4 bits |