Texas Instruments Logic - Logic - Counters, Dividers - CD4521BNSRG4 CD4521BNSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159841-CD4521BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159841-CD4521BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4521BNSRG4 - 1159841-CD4521BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4521BNSRG4
1159841-CD4521BNSRG4
Logic - Logic - Counters, Dividers - CD4521BNSRG4 1159841-CD4521BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159841-CD4521BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159841-CD4521BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1159841-CD4521BNSRG4
Product Name Logic - Logic - Counters, Dividers - CD4521BNSRG4
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F169SJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
Presettable synchronous 4-bit binary counter; asynchronous reset - 74HC161PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
8 suppliers