Dual D-Type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 006973-SN74HCT74N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Family Name: SN74HCT74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 46MHz
Alternative Parts (Cross-Reference): M74HCT74B1R; TC74HCT74AP(F); TC74HCT74AP; TC74HCT74APG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
SN74HCT74N - Dual D-Type Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
IC FF D-TYPE DUAL 1BIT 14DIP
IC, FLIP-FLOP, 2 CIRCUITS; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:18ns; Frequency:46MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT74N | 006973-SN74HCT74N | 2297021 | SN74HCT74N | 296-1625-5-ND | SN74HCT74N | SN74HCT74N | SN74HCT74N | 52AH4408 |
| Product Name | SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74HCT74N | Flip Flop ICs | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, Flip-Flop, 2 Circuits; Logic Family / Base Number Texas Instruments | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||||
| Propagation Delay | 31 ns | 25 ns | 25 ns | 18 ns | |||||
| fMAX | 25 MHz | 46 MHz | 46 MHz | 46 MHz | |||||
| Operating Current | 0.0400 mA |