Texas Instruments SN54AHC574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 5962-9685401Q2A

Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Dallas, TX, United States
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
5962-9685401Q2A
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 5962-9685401Q2A
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9685401Q2A
Product Name SN54AHC574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 19 ns
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54LS174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers