The 5962-87807012A is an octal D-type flip-flop with clock enable, housed in a 20-pin LCCC package measuring 8.89 mm × 8.45 mm. It operates over a voltage range of 2 V to 6 V, with a maximum supply current of 80 µA, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V. The device is rated for operation from -55 °C to 125 °C and features a latched clock-enable input to prevent false clocking.
Octal, Hex, And Quad D-type Flip-Flops With Clock Enable 20-LCCC -55 to 125
D Flip-Flop, HC/UH Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CQCC20
SN54HC377 OCTAL, HEX, AND QUAD D
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-87807012A | 5962-87807012A | 5962-87807012A | 5962-87807012A |
| Product Name | SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | |||
| Propagation Delay | 34 ns | |||
| fMAX | 28 MHz | |||
| Operating Current | 0.0800 mA |