Texas Instruments SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573PWRG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT573PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT573PWRG4
SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT573PWRG4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HCT573PWRG4
1254785-SN74HCT573PWRG4
Logic - Logic - Latches - SN74HCT573PWRG4 1254785-SN74HCT573PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254785-SN74HCT573PW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254785-SN74HCT573PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number SN74HCT573PWRG4 1254785-SN74HCT573PWRG4
Product Name SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74HCT573PWRG4
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54ABT573J-QML - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers