CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC QUAD NAND R/S LATCH 16-SOIC
IC QUAD NAND R/S LATCH 16-SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4044BDT | 296-CD4044BDTTR-ND | CD4044BDT | CD4044BDT | CD4044BDT |
| Product Name | CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Operating Current | 0.0600 mA | ||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |