Texas Instruments Integrated Circuits (ICs) - Logic - Latches 93L08DCQR

Description
D LATCH, 2-FUNC, 4-BIT, TTL
Datasheet
Description
D LATCH, 2-FUNC, 4-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 93L08DCQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
93L08DCQR
Integrated Circuits (ICs) - Logic - Latches 93L08DCQR
D LATCH, 2-FUNC, 4-BIT, TTL

D LATCH, 2-FUNC, 4-BIT, TTL

Supplier's Site
Latches - 93L08DCQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
93L08DCQR
Latches 93L08DCQR
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CDIP

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 93L08DCQR 93L08DCQR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
2 suppliers
Latches - 568-8820-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74ACTQ16373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 5962-9222801MKA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details