Texas Instruments CD74AC373 Octal Transparent Latches with 3-State Outputs CD74AC373M96

Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Dallas, TX, United States
CD74AC373 Octal Transparent Latches with 3-State Outputs
CD74AC373M96
CD74AC373 Octal Transparent Latches with 3-State Outputs CD74AC373M96
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74AC373M96
079869-CD74AC373M96
Logic - Logic - Latches - CD74AC373M96 079869-CD74AC373M96
Manufacturer: Texas Instruments Win Source Part Number: 079869-CD74AC373M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 1.5 V to 5.5 V Propagation Delay Time (ns): 3ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079869-CD74AC373M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-14482-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-14482-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - CD74AC373M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74AC373M96
Logic - Latches CD74AC373M96
IC OCTAL TRANSP LATCH 20-SOIC

IC OCTAL TRANSP LATCH 20-SOIC

Supplier's Site Datasheet
Latches - CD74AC373M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD74AC373M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74AC373M96
Integrated Circuits (ICs) - Logic - Latches CD74AC373M96
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74AC373M96 079869-CD74AC373M96 296-14482-1-ND CD74AC373M96 CD74AC373M96 CD74AC373M96
Product Name CD74AC373 Octal Transparent Latches with 3-State Outputs Logic - Logic - Latches - CD74AC373M96 Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 96 ns 3 ns 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
2 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
Latches - 9308FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers