High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 765419-CD74HC259M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 13ns
Family Name: CD74HC259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC74HC259D; MM74HC259M; MM74HC259M_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
LOGIC, ADDRESSABLE LATCH, 16SOIC; Logic Family / Base Number:74HC259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:15ns; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
IC ADDRESSABLE LATCH 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC ADDRESSABLE LATCH 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC259M | 296-9192-5-ND | 765419-CD74HC259M | 36AJ8662 | CD74HC259M | CD74HC259M | CD74HC259M |
| Product Name | CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch | Latches | Logic - Logic - Latches - CD74HC259M | Logic, Addressable Latch, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | ||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 28 ns | 13 ns | 13 ns | 15 ns | 13 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |