Texas Instruments Logic - Logic - Flip Flops - SN74HCT377DWRG4 SN74HCT377DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254773-SN74HCT377DW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254773-SN74HCT377DW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT377DWRG4
1254773-SN74HCT377DWRG4
Logic - Logic - Flip Flops - SN74HCT377DWRG4 1254773-SN74HCT377DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254773-SN74HCT377DW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254773-SN74HCT377DWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1254773-SN74HCT377DWRG4
Product Name Logic - Logic - Flip Flops - SN74HCT377DWRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
 - 74LV74PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details