Nexperia B.V. Flip Flops 74LV74PW,112

Description
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LV74PW,112 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 1727-4106-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-4106-ND
Flip Flops 1727-4106-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 74LV74PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV74PW,112
Flip Flops 74LV74PW,112
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LV74PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV74PW,112
Logic - Flip Flops 74LV74PW,112
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LV74PW,112 1727-4106-ND 74LV74PW,112 74LV74PW,112
Product Name Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 1V ~ 5.5V 1V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
Logic - Flip Flops - 54FCT374CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Single D-type flip-flop; positive-edge trigger - 74LVC1G79GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
6 suppliers