Texas Instruments SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374PWT

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74HCT374PWT - Texas Instruments
Dallas, TX, United States
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74HCT374PWT
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374PWT
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT374PWT
795035-SN74HCT374PWT
Logic - Logic - Flip Flops - SN74HCT374PWT 795035-SN74HCT374PWT
Manufacturer: Texas Instruments Win Source Part Number: 795035-SN74HCT374PWT Series: 74HCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 41ns @ 5.5V, 150pF Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HCT374 Categories: Integrated Circuits (ICs) Clock Frequency: 40MHz Alternative Parts (Cross-Reference): M74HCT374TTR; M74HCT374T; HD74HCT374T; HD74HCT374TELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795035-SN74HCT374PWT
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 41ns @ 5.5V, 150pF
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HCT374
Categories: Integrated Circuits (ICs)
Clock Frequency: 40MHz
Alternative Parts (Cross-Reference): M74HCT374TTR; M74HCT374T; HD74HCT374T; HD74HCT374TELL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-SN74HCT374PWTTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT374PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT374PWT
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT374PWT
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74HCT374PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT374PWT
Flip Flops SN74HCT374PWT
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74HCT374PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT374PWT
Logic - Flip Flops SN74HCT374PWT
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT374PWT 795035-SN74HCT374PWT 296-SN74HCT374PWTTR-ND SN74HCT374PWT SN74HCT374PWT SN74HCT374PWT
Product Name SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74HCT374PWT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Supply Voltage 6 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 41 ns 41 ns
fMAX 28 MHz 40 MHz 40 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details