Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, measuring 6.50 mm × 4.40 mm, designed for operation from 4.5 V to 5.5 V with a maximum propagation delay of 22 ns and ±6-mA output drive at 5 V. The device supports TTL-voltage compatible inputs and has a maximum quiescent supply current of 80 μA. Operates over a temperature range of -40 °C to 85 °C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HCT374PWRE4 |
| Product Name | SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs |
| Supply Voltage | 6 |
| Output Characteristics | 3-State |
| Propagation Delay | 41 ns |
| fMAX | 28 MHz |