Texas Instruments SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs 74AVC16722DGGRE4

Description
22-Bit Flip-Flop With 3-State Outputs 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
22-Bit Flip-Flop With 3-State Outputs 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Dallas, TX, United States
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs
74AVC16722DGGRE4
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs 74AVC16722DGGRE4
22-Bit Flip-Flop With 3-State Outputs 64-TSSOP -40 to 85

22-Bit Flip-Flop With 3-State Outputs 64-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 74AVC16722DGGRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - 74AVC16722DGGRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240", 6.10mm Width)

Buy Now
Logic - Flip Flops - 74AVC16722DGGRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AVC16722DGGRE4
Logic - Flip Flops 74AVC16722DGGRE4
IC FF D-TYPE SNGL 22BIT 64TSSOP

IC FF D-TYPE SNGL 22BIT 64TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AVC16722DGGRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AVC16722DGGRE4
Integrated Circuits (ICs) - Logic - Flip Flops 74AVC16722DGGRE4
IC FF D-TYPE SNGL 22BIT 64TSSOP

IC FF D-TYPE SNGL 22BIT 64TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AVC16722DGGRE4 74AVC16722DGGRE4-ND 74AVC16722DGGRE4 74AVC16722DGGRE4 74AVC16722DGGRE4
Product Name SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 7.7 ns 2.6 ns
fMAX 200 MHz 175 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54LS379LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers