Texas Instruments CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 5962-8682501EA

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-8682501EA is a high-speed CMOS quad D-type flip-flop manufactured by Quarktwin Technology Ltd. It features three-state buffered outputs and gated input/output enables, allowing for versatile interfacing in bus-oriented systems. The device can drive up to 15 LSTTL loads, making it suitable for applications requiring significant output drive capability. It operates over a wide temperature range of -55°C to 125°C and is designed for low power consumption, comparable to standard CMOS ICs. The flip-flops change state on the positive edge of the clock and can maintain their state with the input enables set to logic "1". The part is compatible with standard LS logic families, facilitating integration into existing designs.

Datasheet Summary
Powered by GS/AI

The 5962-8682501EA is a high-speed CMOS quad D-type flip-flop manufactured by Quarktwin Technology Ltd. It features three-state buffered outputs and gated input/output enables, allowing for versatile interfacing in bus-oriented systems. The device can drive up to 15 LSTTL loads, making it suitable for applications requiring significant output drive capability. It operates over a wide temperature range of -55°C to 125°C and is designed for low power consumption, comparable to standard CMOS ICs. The flip-flops change state on the positive edge of the clock and can maintain their state with the input enables set to logic "1". The part is compatible with standard LS logic families, facilitating integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8682501EA - Texas Instruments
Dallas, TX, United States
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs
5962-8682501EA
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 5962-8682501EA
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 5962-8682501EA
815716-5962-8682501EA
Logic - Logic - Flip Flops - 5962-8682501EA 815716-5962-8682501EA
Manufacturer: Texas Instruments Win Source Part Number: 815716-5962-8682501E A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 815716-5962-8682501EA
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - 5962-8682501EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
5962-8682501EA
Flip Flops 5962-8682501EA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-8682501EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-8682501EA
Integrated Circuits (ICs) - Logic - Flip Flops 5962-8682501EA
CD54HC173 HIGH SPEED CMOS LOGIC

CD54HC173 HIGH SPEED CMOS LOGIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-8682501EA 815716-5962-8682501EA 5962-8682501EA 5962-8682501EA
Product Name CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - 5962-8682501EA Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 43 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 74F374PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details