Texas Instruments SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374DWR

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs, available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from 4.5 V to 5.5 V with a maximum propagation delay of 22 ns and ±6 mA output drive capability at 5 V. The device supports TTL-voltage compatible inputs and has a maximum quiescent supply current of 80 μA. The SN74HCT374DWR variant operates from -40 °C to 85 °C and features a RoHS-compliant, lead-free finish with Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs, available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from 4.5 V to 5.5 V with a maximum propagation delay of 22 ns and ±6 mA output drive capability at 5 V. The device supports TTL-voltage compatible inputs and has a maximum quiescent supply current of 80 μA. The SN74HCT374DWR variant operates from -40 °C to 85 °C and features a RoHS-compliant, lead-free finish with Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74HCT374DWR - Texas Instruments
Dallas, TX, United States
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74HCT374DWR
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374DWR
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-1209-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1209-6-ND
Flip Flops 296-1209-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-1209-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1209-1-ND
Flip Flops 296-1209-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-1209-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1209-2-ND
Flip Flops 296-1209-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT374DWR
006963-SN74HCT374DWR
Logic - Logic - Flip Flops - SN74HCT374DWR 006963-SN74HCT374DWR
Manufacturer: Texas Instruments Win Source Part Number: 006963-SN74HCT374DWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 25ns @ 5.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006963-SN74HCT374DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 25ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - SN74HCT374DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT374DWR
Flip Flops SN74HCT374DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT374DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT374DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74HCT374DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT374DWR
Logic - Flip Flops SN74HCT374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT374DWR 296-1209-6-ND 006963-SN74HCT374DWR SN74HCT374DWR SN74HCT374DWR SN74HCT374DWR
Product Name SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74HCT374DWR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 6 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 25 ns 25 ns
fMAX 28 MHz 40 MHz 40 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - 5962-8976901RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 48 ns
fMAX 25 MHz
View Details
5 suppliers
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74FCT377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers