Texas Instruments Logic - Logic - Flip Flops - SN74HCT273DBRG4 SN74HCT273DBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254763-SN74HCT273DB RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254763-SN74HCT273DB RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT273DBRG4
1254763-SN74HCT273DBRG4
Logic - Logic - Flip Flops - SN74HCT273DBRG4 1254763-SN74HCT273DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254763-SN74HCT273DB RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254763-SN74HCT273DBRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1254763-SN74HCT273DBRG4
Product Name Logic - Logic - Flip Flops - SN74HCT273DBRG4
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT273DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-87631012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers