Texas Instruments SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74AVC16374DGGRE4

Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Dallas, TX, United States
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
74AVC16374DGGRE4
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74AVC16374DGGRE4
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 74AVC16374DGGRE4
Product Name SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 8.4 ns
fMAX 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers
Flip Flops - 100151W-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers