Nexperia B.V. Flip Flops 74LV74D,112

Description
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LV74D,112 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 1727-1999-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-1999-ND
Flip Flops 1727-1999-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 74LV74D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV74D,112
Flip Flops 74LV74D,112
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LV74D,112 1727-1999-ND 74LV74D,112
Product Name Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SO14 "14-SOIC (0.154"", 3.90mm Width)"; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 1V ~ 5.5V 1V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers
Logic - Flip Flops - 100331PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details