Texas Instruments CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 74FCT162374ATPVCG4

Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
74FCT162374ATPVCG4
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 74FCT162374ATPVCG4
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT162374ATPVCG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT162374ATPVCG4
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT162374ATPVCG4
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Flip Flops - 74FCT162374ATPVCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
Flip Flops - 74FCT162374ATPVCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT162374ATPVCG4 74FCT162374ATPVCG4 74FCT162374ATPVCG4
Product Name CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 5V; 5 4.5V ~ 5.5V
Propagation Delay 6.5 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Flip Flops - 54LS379LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details