Texas Instruments Logic - Logic - Shift Registers - CD4014BPWRG4 CD4014BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159569-CD4014BPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159569-CD4014BPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4014BPWRG4 - 1159569-CD4014BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4014BPWRG4
1159569-CD4014BPWRG4
Logic - Logic - Shift Registers - CD4014BPWRG4 1159569-CD4014BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159569-CD4014BPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159569-CD4014BPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1159569-CD4014BPWRG4
Product Name Logic - Logic - Shift Registers - CD4014BPWRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336QI - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
Shift Registers - HEF4557BT,652-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 4.5V ~ 15.5V
Output Characteristics Complementary
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details