Texas Instruments SN54LS597 8-Bit Shift Registers With Input Latches 5962-8944401EA

Description
8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Dallas, TX, United States
SN54LS597 8-Bit Shift Registers With Input Latches
5962-8944401EA
SN54LS597 8-Bit Shift Registers With Input Latches 5962-8944401EA
8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125

8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number 5962-8944401EA
Product Name SN54LS597 8-Bit Shift Registers With Input Latches
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Shift Registers - 7496PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Parallel In / Serial Out; Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - CD54HC4015F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
3 suppliers
Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details