Texas Instruments SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers 5962-8416201VCA

Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VCA - Texas Instruments
Dallas, TX, United States
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers
5962-8416201VCA
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers 5962-8416201VCA
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1039382-5962-8416201VCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1039382-5962-8416201VCA
Integrated Circuits (ICs) - Logic - Shift Registers 1039382-5962-8416201VCA
Win Source Part Number: 1039382-5962-8416201 VCA Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ54HC164J; 8416201CA; SN54HC164J; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTIS5962-8416201VC A,2156-5962-8416201V CA

Win Source Part Number: 1039382-5962-8416201VCA
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SNJ54HC164J; 8416201CA; SN54HC164J;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTIS5962-8416201VCA,2156-5962-8416201VCA

Buy Now Datasheet
Shift Registers - 5962-8416201VCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
5962-8416201VCA
Shift Registers 5962-8416201VCA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 5962-8416201VCA 1039382-5962-8416201VCA 5962-8416201VCA
Product Name SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS195AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers