The CD74HC4094NSR is an 8-stage high-speed CMOS shift register designed for serial data storage and transfer. It features two separate serial outputs for cascading multiple devices, allowing for flexible system configurations. The device operates within a wide temperature range of -55°C to 125°C and supports a supply voltage of 2V to 6V, making it suitable for various applications. Data is shifted on positive clock edges, with a strobe input that enables data transfer to the parallel outputs. The outputs are three-state, allowing for direct connection to common bus lines. The CD74HC4094NSR is compatible with standard LSTTL logic levels, providing high noise immunity and reduced power consumption compared to traditional LSTTL devices. This product is ideal for applications requiring efficient data handling and storage in compact electronic designs.
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SO -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 006904-CD74HC4094NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Counter Shift Registers High Speed CMOS 8-Stg Shift Register
IC 8STG SHFT/STOR BUS REG 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC 8STG SHFT/STOR BUS REG 16SO
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094NSR | 296-38067-1-ND | 006904-CD74HC4094NSR | CD74HC4094NSR | CD74HC4094NSR | CD74HC4094NSR | CD74HC4094NSR |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Shift Registers | Logic - Logic - Shift Registers - CD74HC4094NSR | Counter Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | Other; 16-SO | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Logic Family | CMOS; HC | ||||||
| Clock Frequency | 28 MHz |