Texas Instruments CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD54HC164F3A

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F3A - Texas Instruments
Dallas, TX, United States
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD54HC164F3A
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD54HC164F3A
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - CD54HC164F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC164F3A
Shift Registers CD54HC164F3A
Shift Shift Register 1 Element 8 Bit 14-CDIP

Shift Shift Register 1 Element 8 Bit 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HC164F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HC164F3A
HIGH SPEED CMOS LOGIC 8-BIT SERI

HIGH SPEED CMOS LOGIC 8-BIT SERI

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD54HC164F3A CD54HC164F3A CD54HC164F3A
Product Name CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,WAFERSALE DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 9300PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - 5962-8780601RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
Shift Registers - 54179DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers