Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers 100341J-QMLV

Description
100341 - PARALLEL IN PARALLEL OU
Description
100341 - PARALLEL IN PARALLEL OU
Datasheet
Datasheet Summary
Powered by GS/AI

The 100341J-QMLV is a low power 8-bit shift register featuring eight edge-triggered D-type flip-flops with individual inputs and outputs for parallel operation, as well as serial inputs for bidirectional shifting. The device operates based on select inputs that allow for modes such as parallel entry, hold, shift left, and shift right. It includes a 50K ohm pull-down resistor on all inputs. This shift register offers a voltage-compensated operating range of -4.2V to -5.7V and is designed to provide a 35% power reduction compared to the previous model, the 100141. It is also equipped with 2000V ESD protection and is pin/function compatible with the 100141. The product is available for industrial grade temperature ranges and meets military standards for processing and quality conformance inspection.

Datasheet Summary
Powered by GS/AI

The 100341J-QMLV is a low power 8-bit shift register featuring eight edge-triggered D-type flip-flops with individual inputs and outputs for parallel operation, as well as serial inputs for bidirectional shifting. The device operates based on select inputs that allow for modes such as parallel entry, hold, shift left, and shift right. It includes a 50K ohm pull-down resistor on all inputs. This shift register offers a voltage-compensated operating range of -4.2V to -5.7V and is designed to provide a 35% power reduction compared to the previous model, the 100141. It is also equipped with 2000V ESD protection and is pin/function compatible with the 100141. The product is available for industrial grade temperature ranges and meets military standards for processing and quality conformance inspection.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 100341J-QMLV - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
100341J-QMLV
Integrated Circuits (ICs) - Logic - Shift Registers 100341J-QMLV
100341 - PARALLEL IN PARALLEL OU

100341 - PARALLEL IN PARALLEL OU

Supplier's Site
Shift Registers - 100341J-QMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
100341J-QMLV
Shift Registers 100341J-QMLV
Shift Register, D-Type 1 Element 8 Bit 24-CERDIP

Shift Register, D-Type 1 Element 8 Bit 24-CERDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 100341J-QMLV 100341J-QMLV
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Package Type Other; 24-CDIP (0.400, 10.16mm) DIP; Other; 24-CDIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C596D,118 - 1083379-NPIC6C596D,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L00DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers