Texas Instruments Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1 CAVC16T245QDGVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159255-CAVC16T245QD GVRQ1 Series: Automotive, AEC-Q100, 74AVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: CAVC16T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): PI74AVC164245KE; PI74AVC164245LAKEX; PI74AVC164245KEX; Introduction Date: April 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159255-CAVC16T245QD GVRQ1 Series: Automotive, AEC-Q100, 74AVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: CAVC16T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): PI74AVC164245KE; PI74AVC164245LAKEX; PI74AVC164245KEX; Introduction Date: April 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1 - 1159255-CAVC16T245QDGVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1
1159255-CAVC16T245QDGVRQ1
Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1 1159255-CAVC16T245QDGVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1159255-CAVC16T245QD GVRQ1 Series: Automotive, AEC-Q100, 74AVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: CAVC16T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): PI74AVC164245KE; PI74AVC164245LAKEX; PI74AVC164245KEX; Introduction Date: April 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159255-CAVC16T245QDGVRQ1
Series: Automotive, AEC-Q100, 74AVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Family Name: CAVC16T245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): PI74AVC164245KE; PI74AVC164245LAKEX; PI74AVC164245KEX;
Introduction Date: April 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1159255-CAVC16T245QDGVRQ1
Product Name Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54F676DMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
 - 74HC165DB,118 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
4 suppliers