Texas Instruments CD4021B CMOS 8-Stage Static Shift Register CD4021BEE4

Description
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4021B CMOS 8-Stage Static Shift Register - CD4021BEE4 - Texas Instruments
Dallas, TX, United States
CD4021B CMOS 8-Stage Static Shift Register
CD4021BEE4
CD4021B CMOS 8-Stage Static Shift Register CD4021BEE4
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125

CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-CD4021BEE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD4021BEE4-ND
Shift Registers 296-CD4021BEE4-ND
IC SR PUSH-PULL 8BIT 16-PDIP

IC SR PUSH-PULL 8BIT 16-PDIP

Buy Now Datasheet
 - 6629565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 4000 Mounting Type = Through Hole Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V

Supplier's Site
 - 6629565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 4000 Mounting Type = Through Hole Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021BEE4
Integrated Circuits (ICs) - Logic - Shift Registers CD4021BEE4
CMOS 8-STAGE STATIC SHIFT REGIST

CMOS 8-STAGE STATIC SHIFT REGIST

Supplier's Site
Shift Registers - CD4021BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BEE4
Shift Registers CD4021BEE4
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD4021BEE4
Counter Shift Registers CD4021BEE4
Counter Shift Registers 8-Bit Shift

Counter Shift Registers 8-Bit Shift

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4021BEE4 296-CD4021BEE4-ND 6629565 CD4021BEE4 CD4021BEE4 CD4021BEE4
Product Name CD4021B CMOS 8-Stage Static Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 3V; 3.3V; 3.6V; 5V; 18 V, 3 V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000 CMOS
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers