Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 140345-SN74HC574DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC574DBR | 140345-SN74HC574DBR | 296-31815-6-ND | SN74HC574DBR | SN74HC574DBR | SN74HC574DBR |
| Product Name | SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74HC574DBR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 38 ns | 31 ns | 31 ns | |||
| fMAX | 28 MHz | 40 MHz | 40 MHz |