16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 198075-74ALVCH16374Z
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-VFBGA
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ALVCH16374ZQLR | 198075-74ALVCH16374ZQLR | 74ALVCH16374ZQLR | 296-74ALVCH16374ZQLRCT-ND | 74ALVCH16374ZQLR | 74ALVCH16374ZQLR | 74ALVCH16374ZQLR |
| Product Name | SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Logic - Logic - Flip Flops - 74ALVCH16374ZQLR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Propagation Delay | 5.3 ns | 4.2 ns | 4.2 ns | ||||
| fMAX | 150 MHz | 150 MHz | 150 MHz |